M226423
M226423

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen M226423

  • 收藏
  • 对比

型号

M226423

品牌

Mersen

utmel 编号

1588-M226423

商品类别

配件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""The innovative and comprehensive Modulostar® range of Mersenfuse-holders.Modular fuse-holders are finger-safe as per IEC standards to an IP20grade of protection. Including fuse changing, with the flick of a finger.Modular fuse-holders are available in 1, 2 or 3 poles, with or withoutvisual blown fuse indicators, in IEC UL version.Multi-pole units can also be field assembled by ordering pin-tiesassembly kit. The range offers the possibility to use microswitches(supplied with the holders or ordered separatly) to allow remoteindication. Modulostar® range is made of tough and durablethermoplastic or thermoset material."""

起订量

1最小包装量--

添加到询价列表
M226423
M226423 Mersen """The innovative and comprehensive Modulostar® range of Mersenfuse-holders.Modular fuse-holders are finger-safe as per IEC standards to an IP20grade of protection. Including fuse changing, with the flick of a finger.Modular fuse-holders are available in 1, 2 or 3 poles, with or withoutvisual blown fuse indicators, in IEC UL version.Multi-pole units can also be field assembled by ordering pin-tiesassembly kit. The range offers the possibility to use microswitches(supplied with the holders or ordered separatly) to allow remoteindication. Modulostar® range is made of tough and durablethermoplastic or thermoset material."""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

M226423详情

Mersen M226423重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Package

    Bag

  • Base Product Number

    DL60R

  • 厂商

    TE Connectivity Deutsch 连接器

  • Product Status

    活跃

  • 系列

    *

0个相似型号

M226423拓展信息

US3J2
US3J2

Mersen

60608J
60608J

Mersen

P243E
P243E

Mersen

H215655
H215655

Mersen

6631
6631

Mersen

6661R
6661R

Mersen

GPM-B90
GPM-B90

Mersen

20607R
20607R

Mersen

60655R
60655R

Mersen

USM3IN
USM3IN

Mersen

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z