M229091
M229091

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen M229091

  • 收藏
  • 对比

型号

M229091

品牌

Mersen

utmel 编号

1588-M229091

商品类别

保险丝

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations.Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links.The D fuse range comprises the sizes NDZ, DII, DIII, DIV, DV.The range of applications for D fuse-links is the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D fuse-links gG also protect equipments and installations against dynamic effects of high short circuit currents."""

起订量

1最小包装量--

添加到询价列表
M229091
M229091 Mersen """The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations.Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links.The D fuse range comprises the sizes NDZ, DII, DIII, DIV, DV.The range of applications for D fuse-links is the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D fuse-links gG also protect equipments and installations against dynamic effects of high short circuit currents."""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

M229091详情

Mersen M229091重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

M229091拓展信息

ATMR7
ATMR7

Mersen

ATQR30
ATQR30

Mersen

ATM3
ATM3

Mersen

ATQR4
ATQR4

Mersen

TR2R
TR2R

Mersen

TR90R
TR90R

Mersen

ATDR1/2
ATDR1/2

Mersen

CNL275
CNL275

Mersen

A6D80R
A6D80R

Mersen

A60X30-1
A60X30-1

Mersen

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z