Mersen M253DM
- 收藏
- 对比
M253DM
1588-M253DM
断连开关元件
--
大陆
立即发货

The M-series Load Break Switch is the most compact industrial-grade switch on the market. Capable of making or breaking loads up to 600V (UL), it is suitable as a motor disconnect. Extremely compact and robust, these switches have a variety of mounting options including DIN-rail, base, or door-mounting. A wide assortment of handles, shafts and accessories is available to accommodate any installation requirement.
1最小包装量--
M253DM详情
Mersen M253DM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M253DM
Approvals
CE, UL
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
无
Mounting
Door
额定电流
25 A
M253DM拓展信息
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen







哦! 它是空的。