Mersen M330245
- 收藏
- 对比
M330245
1588-M330245
保险丝
--
大陆
立即发货

"""The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for small power conversion equipment. These ultra-fast acting aR fuses have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. They are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic.Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch."""
1最小包装量--
M330245详情
Mersen M330245重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
070246
厂商
Molex
Product Status
活跃
Manufacturer Part Number
M330245
Manufacturer
Mersen, formerly Ferraz Shawmut
系列
*
M330245拓展信息







哦! 它是空的。