M800L30详情
Mersen M800L30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
250 V
Fuse Material
Ceramic
Acting
Fast
Manufacturer Part Number
M800L30
Approvals
CE, cUL, UL
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
有
类型
Miniature
额定电流
800 A
保险丝类
L
0个相似型号
M800L30拓展信息








哦! 它是空的。