MD100U11详情
Mersen MD100U11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Manufacturer Part Number
MD100U11
Approvals
CE, cUL, UL
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MERSEN S A
Risk Rank
5.69
系列
*
Reach合规守则
compliant
额定电流
100 A
MD100U11拓展信息








哦! 它是空的。