MEV55C30/50
MEV55C30/50

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen MEV55C30/50

  • 收藏
  • 对比

型号

MEV55C30/50

品牌

Mersen

utmel 编号

1588-MEV55C30/50

商品类别

保险丝

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""EVpack-fuse line-up belongs to the new DC Over-Current protection (O.C.P.) range developed by MERSEN to address specific needs in EV/HEV and Battery Electrical Storage System.EVpack-fuse provides the ultimate protection of the battery pack offering reliable clearing of DC fault currents.It has been specifically engineered and tested to provide DC applications best-in-class protection performance: Up to 550VDC, Current rating (In)= 5 to 50A, Interrupting Rating (IR) = 20kA, L/R ≤1ms, Minimum Breaking Capacity (MBC)"""

起订量

1最小包装量--

添加到询价列表
MEV55C30/50
MEV55C30/50 Mersen """EVpack-fuse line-up belongs to the new DC Over-Current protection (O.C.P.) range developed by MERSEN to address specific needs in EV/HEV and Battery Electrical Storage System.EVpack-fuse provides the ultimate protection of the battery pack offering reliable clearing of DC fault currents.It has been specifically engineered and tested to provide DC applications best-in-class protection performance: Up to 550VDC, Current rating (In)= 5 to 50A, Interrupting Rating (IR) = 20kA, L/R ≤1ms, Minimum Breaking Capacity (MBC)"""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

MEV55C30/50详情

Mersen MEV55C30/50重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

MEV55C30/50拓展信息

ATMR7
ATMR7

Mersen

ATQR30
ATQR30

Mersen

ATM3
ATM3

Mersen

ATQR4
ATQR4

Mersen

TR2R
TR2R

Mersen

TR90R
TR90R

Mersen

ATDR1/2
ATDR1/2

Mersen

CNL275
CNL275

Mersen

A6D80R
A6D80R

Mersen

A60X600-4
A60X600-4

Mersen

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z