Mersen N076165
- 收藏
- 对比
N076165
1588-N076165
保险丝
--
大陆
立即发货

"""Mersen 1500 V PSC fuse-links provide maximum flexibility in equipment design and ultimate protection for today’s power conversion equipment. These square body fuse-links are available in three different body sizes, each size having four worldwide acceptable mounting styles. The different mounting styles and body sizes along with a broad range of ampere ratings allow greatest flexibility in equipment design. The Mersen PSC fuses have been engineered to provide state-of-the-art protection for SCR’s, diodes, thyristors, GTO’s and IGBT devices. They have pure silver die-cut elements embedded in solidified sand which helps control arcing characteristics for low I²t and high breaking capacity. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse links are equipped with a low voltage trip-indicator. This trip-indicator can operate a field mountable microswitch which is easily mounted directly on to the fuse even while in service."""
1最小包装量--







哦! 它是空的。