Mersen N079454
- 收藏
- 对比
N079454
1588-N079454
保险丝
--
大陆
立即发货

"""Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by todays new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life.To complete these fuse-links Mersen recommende to use the standard microswitch (ref. G310023, MCR3E1-5N)."""
1最小包装量--
N079454详情
Mersen N079454重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
FLIR Extech
Product Status
活跃
For Use With/Related Products
SDL700 Pressure Meter
Manufacturer Part Number
N079454
Manufacturer
Mersen, formerly Ferraz Shawmut
系列
-
类型
Specialized
配件类型
压力传感器
规格说明
30psi
N079454拓展信息







哦! 它是空的。