N217224详情
Mersen N217224重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
Other Names
1879137-9
Package Type
Plug-In
Manufacturer Part Number
N217224
Approvals
VDE;IEC
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
通用型
Class
gG
系列
*
额定电流
63 Amps
N217224拓展信息








哦! 它是空的。