NDZGG50V6详情
Mersen NDZGG50V6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Body Length (mm)
50 mm
Package Type
Bottle
Manufacturer Part Number
NDZGG50V6
Package Code
NDZ
Manufacturer
Mersen, formerly Ferraz Shawmu
Characteristic
Power
Class
gL, gG
额定电流
6 A
长度(毫米)
50 MilliMeters
0个相似型号
NDZGG50V6拓展信息








哦! 它是空的。