NRN90详情
Mersen NRN90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Bourns Inc.
Product Status
Obsolete
Manufacturer Part Number
NRN90
Interrupt Rating
10KA @ 250V
Approvals
Type P
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
Non Time Delay
Class
H
系列
-
额定电流
90 Amps
NRN90拓展信息








哦! 它是空的。