NRS40详情
Mersen NRS40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
NRS40
Interrupt Rating
10 kA @ 600 V
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
Non Time Delay
额定电流
40 A
0个相似型号
NRS40拓展信息








哦! 它是空的。