P214672详情
Mersen P214672重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
Other Names
V23054D2003B110
Package Type
Plug-In
Manufacturer Part Number
P214672
Approvals
VDE;IEC
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
通用型
Class
gG
系列
*
湿度敏感性等级(MSL)
1 (Unlimited)
额定电流
25 Amps
P214672拓展信息








哦! 它是空的。