P219801详情
Mersen P219801重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Class
gG
Approvals
VDE;IEC
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
通用型
Package Type
Plug-In
Manufacturer Part Number
P219801
Interrupt Rating
80kA AC
额定电流
125 Amps
0个相似型号
P219801拓展信息








哦! 它是空的。