P232520详情
Mersen P232520重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
Other Names
V23054T2026W122
Manufacturer Part Number
P232520
Approvals
VDE;IEC
Package Type
Plug-In
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
电机保护
Class
aM
系列
*
湿度敏感性等级(MSL)
1 (Unlimited)
额定电流
315 Amps
P232520拓展信息








哦! 它是空的。