Mersen P301060
- 收藏
- 对比
P301060
1588-P301060
保险丝
--
大陆
立即发货

"""The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for todays power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles.The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. Fuses are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic.Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch."""
1最小包装量--
P301060详情
Mersen P301060重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Conical Bent
Dimensions
0,4mm
RoHS
有
Manufacturer Part Number
P301060
Manufacturer
Mersen, formerly Ferraz Shawmut
系列
RTMS
类型
Soldering
注意
-
P301060拓展信息







哦! 它是空的。