Mersen Q302671
- 收藏
- 对比
Q302671
1588-Q302671
保险丝
--
大陆
立即发货

"""The 690V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for todays power conversion equipment. These square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles.The Protistor® gR have been engineered to provide full range protection to eliminate all overloads and short circuit fault. Each fuse is assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic.All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch."""
1最小包装量--
Q302671详情
Mersen Q302671重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
Vishay Sfernice
Product Status
活跃
Manufacturer Part Number
Q302671
Manufacturer
Mersen, formerly Ferraz Shawmut
系列
*
Q302671拓展信息







哦! 它是空的。