R223713详情
Mersen R223713重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Number of Rows per Port
2 / 2
RoHS
Details
Filtered
Unfiltered
Package Type
Plug-In
Manufacturer Part Number
R223713
Approvals
VDE;IEC
Characteristic
通用型
Class
gG
子类别
D-Sub Connectors
额定电流
200 Amps
产品类别
Dual Port D-Sub Connectors
产品类别
D-Sub Dualport Connectors
R223713拓展信息








哦! 它是空的。