S201335详情
Mersen S201335重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Class
aM
Characteristic
电机保护
RoHS
有
Manufacturer
Mersen, formerly Ferraz Shawmut
Approvals
VDE;IEC
Interrupt Rating
80kA AC
Manufacturer Part Number
S201335
Package Type
Plug-In
额定电流
125 Amps
0个相似型号
S201335拓展信息








哦! 它是空的。