Mersen S209293
- 收藏
- 对比
S209293
1588-S209293
保险丝
--
大陆
立即发货

"""Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades.Limitor®-PD HV fuses are back-up fuses as defined in the standards: IEC 60282-1 and VDE 0670 T402 and dedicated to protect transformers against effects of short-circuit currents.The VDE 0670 T402 defines fuses between 6.3A and 160A, for other ratings, thanks to consult Limitor®-P HV fuses range.To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic."""
1最小包装量--
S209293详情
Mersen S209293重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
Base Product Number
PDZ10
厂商
NXP USA Inc.
Product Status
活跃
Manufacturer Part Number
S209293
Manufacturer
Mersen, formerly Ferraz Shawmu
系列
*
S209293拓展信息







哦! 它是空的。