Mersen S209362
- 收藏
- 对比
S209362
1588-S209362
保险丝
--
大陆
立即发货

"""Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades.Limitor®-PD HV fuses are back-up fuses as defined in the standards: IEC 60282-1 and VDE 0670 T402 and dedicated to protect transformers against effects of short-circuit currents.The VDE 0670 T402 defines fuses between 6.3A and 160A, for other ratings, thanks to consult Limitor®-P HV fuses range.To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic."""
1最小包装量--
S209362详情
Mersen S209362重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Chisel
Dimensions
1,8x0,4mm
RoHS
有
Manufacturer Part Number
S209362
Manufacturer
Mersen, formerly Ferraz Shawmut
系列
RTMS
类型
Soldering
注意
-
S209362拓展信息







哦! 它是空的。