Mersen S221253
- 收藏
- 对比
S221253
1588-S221253
保险丝
--
大陆
立即发货

"""The 690V Protistor® BS88-4 fuse-links provide maximum flexibility in equipment design and ultimate protection for protection of power semiconductors.These fuse-links are defined as per IEC 60269-1 and -4 , VDE 636-23 and BS88-4 for a worldwide acceptance.The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTOs and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch."""
1最小包装量--
S221253详情
Mersen S221253重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
Molex
Base Product Number
034566
Package
Bulk
Manufacturer Part Number
S221253
Manufacturer
Mersen, formerly Ferraz Shawmu
系列
*
S221253拓展信息







哦! 它是空的。