ST1201PGM详情
Mersen ST1201PGM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Copper
Wire Size
22 to 16, 22 AWG
Manufacturer Part Number
ST1201PGM
Approvals
CE, cUR, UR
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
有
Mounting
DIN Rail
镀层
Tin
螺柱尺寸
10 mm
产品长度
21.74 mm
知识产权评级
IP20
0个相似型号
ST1201PGM拓展信息








哦! 它是空的。