注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4327.03342
10
¥4082.107
100
¥3851.044342
500
¥3633.060696
1000
¥3427.41575
Mersen STXP240S10
- 收藏
- 对比
STXP240S10
1588-STXP240S10
TVS - 浪涌保护器(SPD)
--
大陆
立即发货

The Surge-Trap® Type 1 STXP Series offers advanced performance and features over the STXR series including higher surge capacity and phase LED status indicators. The STXP meets requirements for UL1449 4th Edition and has been designed for additional mounting flexibility including mounting feet and flush-mount capability. The STXP features TPMOV® technology inside making it the safest product available. Installation can be done on the line or load side of a panel. The STXP is the perfect fit from service entrance all the way down to an important machine specific control panel.
--最小包装量--
¥
总价: ¥
STXP240S10详情
Mersen STXP240S10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Wall
RoHS
有
Manufacturer
Mersen, formerly Ferraz Shawmu
Approvals
ANSI, CSA, UL
Manufacturer Part Number
STXP240S10
STXP240S10拓展信息
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen






哦! 它是空的。