Mersen STXT240S20
- 收藏
- 对比
STXT240S20
1588-STXT240S20
无类别的
--
大陆
立即发货

The most advanced of the STX series, the Surge-Trap® Type 1 STXT Series comes standard with EMI/RFI Filtering and surge capacities up to 200kA. The STXT features TPMOV® technology inside, making it the safest product available. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel.
1最小包装量--
STXT240S20详情
Mersen STXT240S20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
MAX2685
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
For Use With/Related Products
MAX2685
Manufacturer Part Number
STXT240S20
Manufacturer
Mersen, formerly Ferraz Shawmu
系列
-
类型
Amplifier, Mixer
频率
900MHz
提供的内容
Board(s)
STXT240S20拓展信息







哦! 它是空的。