Mersen STZ240D20BQ
- 收藏
- 对比
STZ240D20BQ
1588-STZ240D20BQ
无类别的
--
大陆
立即发货

"""The Mersen flagship for facility-wide protection, The Surge-Trap®Type 1 STZ Series features surge capacities up to 450kA designedwith Mersen’s industry leading TPMOV® technology inside making itthe safest and most reliable product on the market. Options includesurge counter, through-the-door disconnect switch, audible alarm, drycontact, and EMI/RFI filtering. This external SPD can be installed onthe line or load side of the service entrance."""
1最小包装量--
STZ240D20BQ详情
Mersen STZ240D20BQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
111175
厂商
Molex
Product Status
活跃
Manufacturer
Mersen, formerly Ferraz Shawmu
Manufacturer Part Number
STZ240D20BQ
系列
*
STZ240D20BQ拓展信息







哦! 它是空的。