注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1255.035487
10
¥1183.995744
100
¥1116.977118
500
¥1053.751995
1000
¥994.105653
Mersen T1022160
- 收藏
- 对比
T1022160
1588-T1022160
保险丝
--
大陆
立即发货

"""Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links gG are used for the protection of cables, motors and LV-networks. They limit and cut off unacceptable overcurrents and short-circuit currents up to their nominal breaking capacity. Cylindrical fuse-links gG also protect electrical equipment and installations against the dynamic effect of high short-currents.Our technology and process was designed to ensure highly reliable technical performance."""
--最小包装量--
¥
总价: ¥
T1022160详情
Mersen T1022160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Ceramic
Manufacturer Part Number
T1022160
Manufacturer
Mersen, formerly Ferraz Shawmu
Voltage, Rating
690V ac
额定电流
63A
保险丝尺寸
22.2 x 58mm
T1022160拓展信息






哦! 它是空的。