T227602
T227602

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen T227602

  • 收藏
  • 对比

型号

T227602

品牌

Mersen

utmel 编号

1588-T227602

商品类别

配件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""The innovative and comprehensive Modulostar® range of Mersenfuse-holders.Modular fuse-holders are finger-safe as per IEC standards to an IP20grade of protection. Including fuse changing, with the flick of a finger.Modular fuse-holders are available in 1, 2 or 3 poles, with or withoutvisual blown fuse indicators, in IEC UL version.Multi-pole units can also be field assembled by ordering pin-tiesassembly kit. The range offers the possibility to use microswitches(supplied with the holders or ordered separatly) to allow remoteindication. Modulostar® range is made of tough and durablethermoplastic or thermoset material."""

起订量

1最小包装量--

添加到询价列表
T227602
T227602 Mersen """The innovative and comprehensive Modulostar® range of Mersenfuse-holders.Modular fuse-holders are finger-safe as per IEC standards to an IP20grade of protection. Including fuse changing, with the flick of a finger.Modular fuse-holders are available in 1, 2 or 3 poles, with or withoutvisual blown fuse indicators, in IEC UL version.Multi-pole units can also be field assembled by ordering pin-tiesassembly kit. The range offers the possibility to use microswitches(supplied with the holders or ordered separatly) to allow remoteindication. Modulostar® range is made of tough and durablethermoplastic or thermoset material."""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

T227602详情

Mersen T227602重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • RoHS

    有

  • Manufacturer Part Number

    T227602

  • Manufacturer

    Mersen, formerly Ferraz Shawmut

0个相似型号

T227602拓展信息

20658
20658

Mersen

FEB-11-11
FEB-11-11

Mersen

61033T
61033T

Mersen

61005
61005

Mersen

USGCC4
USGCC4

Mersen

30326T
30326T

Mersen

30607T
30607T

Mersen

60308T
60308T

Mersen

64031T
64031T

Mersen

D214662
D214662

Mersen

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z