Mersen T227993
- 收藏
- 对比
T227993
1588-T227993
保险丝
--
大陆
立即发货

"""The NH system is classified among plug-in fuse systems and is composed of:* fuse-base (possibly including terminal covers and phase barriers)* fuse-link with blade contact* fuse-link replacement device (LV HRC fuse puller)Since the design of this system cannot guarantee non-interchangeability of rated current it must be handled by a qualified professional.Type aM NH fuse-links are partial-range breaking capacity fuse-links, used to protect motor circuits as they are strongly current-limiting and have low power losses. They interrupt currents from 6.3 times In up to their maximum breaking capacity and are therefore suited for short-circuit protection only. They must be associated with other switchgear for protection against overloads. These fuse-links can have a rated current equal to the motors nominal current."""
1最小包装量--







哦! 它是空的。