TR0.100R详情
Mersen TR0.100R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
JGE4100FAG
Approvals
CE, CSA, IEC, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Panel
Body Length (mm)
50.8 mm
Package Type
Cartridge
Interrupt Rating
200 kA @ 250 V
RoHS
有
Characteristic
Time Delay
额定电流
100 A
保护措施
Motor
端子类型
Lugs Included
TR0.100R拓展信息








哦! 它是空的。