TR2.800R详情
Mersen TR2.800R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Body Length (mm)
50.8 mm
Characteristic
Time Delay
Interrupt Rating
200 kA @ 250 V
Manufacturer
Mersen, formerly Ferraz Shawmu
Manufacturer Part Number
TR2-8/10R
Package Type
Cartridge
RoHS
有
额定电流
2.8 A
0个相似型号
TR2.800R拓展信息








哦! 它是空的。