TRS0.100RDC详情
Mersen TRS0.100RDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Cutler Hammer, Div of Eaton Corp
Manufacturer Part Number
ES4T1R1F3
Package Type
Cartridge
Interrupt Rating
20 kA @ 300 V
Approvals
MSHA
RoHS
无
Characteristic
Time Delay
额定电流
0.1 A
0个相似型号
TRS0.100RDC拓展信息








哦! 它是空的。