TRS0.300RDC详情
Mersen TRS0.300RDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
MSHA
Characteristic
Time Delay
Interrupt Rating
20 kA @ 300 V
Manufacturer
Mersen, formerly Ferraz Shawmu
Manufacturer Part Number
TRS3/10RDC
Package Type
Cartridge
RoHS
无
额定电流
0.3 A
0个相似型号
TRS0.300RDC拓展信息








哦! 它是空的。