TRS0.400RDC详情
Mersen TRS0.400RDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TT75N1200KOC
Manufacturer
Infineon
Package Type
Cartridge
Interrupt Rating
20 kA @ 300 V
Approvals
MSHA
RoHS
无
Characteristic
Time Delay
额定电流
0.4 A
0个相似型号
TRS0.400RDC拓展信息








哦! 它是空的。