TRS0.500R详情
Mersen TRS0.500R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XJG44-TB
Approvals
UL;CSA
Manufacturer
Thomas & Betts
Body Length (mm)
127 mm
Package Type
Cartridge
Interrupt Rating
200 kA @ 600 V
RoHS
有
Characteristic
Time Delay
组成
Iron
额定电流
0.5 A
连接类型
Compression
TRS0.500R拓展信息








哦! 它是空的。