TRS0.800RDC详情
Mersen TRS0.800RDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
U3-00657
Manufacturer
Turck
Package Type
Cartridge
Interrupt Rating
20 kA @ 300 V
Approvals
MSHA
RoHS
无
Characteristic
Time Delay
额定电流
0.8 A
0个相似型号
TRS0.800RDC拓展信息








哦! 它是空的。