TRS17.500RID详情
Mersen TRS17.500RID重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Body Length (mm)
127 mm
Characteristic
Time Delay
Interrupt Rating
200 kA @ 600 V
Manufacturer
Mersen, formerly Ferraz Shawmu
Manufacturer Part Number
TRS17.500RID
Package Type
Cartridge
RoHS
有
额定电流
17.5 A
0个相似型号
TRS17.500RID拓展信息








哦! 它是空的。