TRS175RDC详情
Mersen TRS175RDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VH1241FT+958BAC
Manufacturer
Johnson Controls
Package Type
Single Slotted
Interrupt Rating
20 kA @ 600 V
Approvals
MSHA
RoHS
有
Characteristic
Time Delay
额定电流
175 A
0个相似型号
TRS175RDC拓展信息








哦! 它是空的。