TRS1.800RDC详情
Mersen TRS1.800RDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
TRS1-8/10RDC
Interrupt Rating
20 kA @ 300 V
Approvals
MSHA
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
无
Characteristic
Time Delay
额定电流
1.8 A
0个相似型号
TRS1.800RDC拓展信息








哦! 它是空的。