TRS1RDC详情
Mersen TRS1RDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MP2-62W02F8
Manufacturer
ABB
Package Type
Cartridge
Interrupt Rating
20 kA @ 300 V
Approvals
MSHA
RoHS
无
Characteristic
Time Delay
额定电流
1 A
0个相似型号
TRS1RDC拓展信息








哦! 它是空的。