TRS200RDC详情
Mersen TRS200RDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Package Type
Single Slotted
Manufacturer Part Number
TRS200RDC
Interrupt Rating
20 kA @ 600 V
Approvals
MSHA
RoHS
有
Characteristic
Time Delay
额定电流
200 A
0个相似型号
TRS200RDC拓展信息








哦! 它是空的。