TRS2.500R详情
Mersen TRS2.500R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Body Length (mm)
127 mm
Characteristic
Time Delay
Interrupt Rating
200 kA @ 600 V
Manufacturer
Mersen, formerly Ferraz Shawmu
Manufacturer Part Number
TRS2-1/2R
Package Type
Cartridge
RoHS
有
额定电流
2.5 A
0个相似型号
TRS2.500R拓展信息








哦! 它是空的。