TRS25R详情
Mersen TRS25R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Corp
Approvals
CE, CSA, UL
Manufacturer Part Number
PDG23G0200P8WK
Body Length (mm)
127 mm
Package Type
Cartridge
Interrupt Rating
200 kA @ 600 V
RoHS
有
Characteristic
Time Delay
额定电流
200 A
0个相似型号
TRS25R拓展信息








哦! 它是空的。