TRS25RDC详情
Mersen TRS25RDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG23G0060P8MN
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Package Type
Cartridge
Interrupt Rating
20 kA @ 300 V
RoHS
无
Characteristic
Time Delay
额定电流
60 A
0个相似型号
TRS25RDC拓展信息








哦! 它是空的。