TRS400R详情
Mersen TRS400R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
295.4 mm
Package Type
Single Slotted
Manufacturer Part Number
TRS400R
Interrupt Rating
200 kA @ 600 V
Approvals
CSA, UL
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
有
Characteristic
Time Delay
额定电流
400 A
0个相似型号
TRS400R拓展信息








哦! 它是空的。