TRS40R-3PK详情
Mersen TRS40R-3PK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Body Length (mm)
149.4 mm
Characteristic
Time Delay
Interrupt Rating
200 kA @ 600 V
Manufacturer
Mersen, formerly Ferraz Shawmu
Manufacturer Part Number
TRS40R-3PK
Package Type
Cartridge
RoHS
有
额定电流
40 A
0个相似型号
TRS40R-3PK拓展信息








哦! 它是空的。