TRS45RDC详情
Mersen TRS45RDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
SGE-125
厂商
欧姆龙自动化与安全
Product Status
Obsolete
RoHS
无
Characteristic
Time Delay
Package Type
Cartridge
Manufacturer Part Number
TRS45RDC
Interrupt Rating
20 kA @ 600 V
Approvals
MSHA
Manufacturer
Mersen, formerly Ferraz Shawmu
系列
*
额定电流
45 A
TRS45RDC拓展信息








哦! 它是空的。