TRS90RDC详情
Mersen TRS90RDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Honeywell-Microswitch
Package Type
Single Slotted
Manufacturer Part Number
TRS90RDC
Interrupt Rating
20 kA @ 600 V
Approvals
MSHA
RoHS
无
Characteristic
Time Delay
额定电流
90 A
0个相似型号
TRS90RDC拓展信息








哦! 它是空的。