US3J-NL详情
Mersen US3J-NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Soldering
Manufacturer part #
J01001D1222
Front panel thickness
5mm
Seal type
Bayonet
Content
1pc(s)
Case material
Brass nickel plated
类型
J01001D1222
阻抗
50Ω
0个相似型号
US3J-NL拓展信息








哦! 它是空的。